Bourns, Inc. Fixed Inductors 77F121J-TR-RC

Description
120µH Unshielded Wirewound Inductor 185mA 3Ohm Max Axial
Request a Quote Datasheet
Description
120µH Unshielded Wirewound Inductor 185mA 3Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 77F121J-TR-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
77F121J-TR-RC-ND
Fixed Inductors 77F121J-TR-RC-ND
120µH Unshielded Wirewound Inductor 185mA 3Ohm Max Axial

120µH Unshielded Wirewound Inductor 185mA 3Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 77F121J-TR-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Ferrite Beads and Chips - 2019-CZP1JFTTD301PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High Frequency & RF Inductors - 1-2176075-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0014 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Specs
Application RF Choke
View Details