Bourns, Inc. 1MH 100MA 20 OHM Inductor and Choke 77F102J-TR-RC

Description
FIXED IND 1MH 100MA 20 OHM TH Product overview: 77F102J-TR-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH, 100MA, 20 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1MH, 100MA, 20 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-77F102J-TR-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1MH 100MA 20 OHM TH Product overview: 77F102J-TR-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH, 100MA, 20 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1MH, 100MA, 20 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-77F102J-TR-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1MH 100MA 20 OHM Inductor and Choke - 71-77F102J-TR-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MH 100MA 20 OHM Inductor and Choke
71-77F102J-TR-RC
1MH 100MA 20 OHM Inductor and Choke 71-77F102J-TR-RC
FIXED IND 1MH 100MA 20 OHM TH Product overview: 77F102J-TR-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH, 100MA, 20 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1MH, 100MA, 20 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-77F102J-TR-RC can be used for catalog matching and distributor lookup.

FIXED IND 1MH 100MA 20 OHM TH Product overview: 77F102J-TR-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH, 100MA, 20 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1MH, 100MA, 20 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-77F102J-TR-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-77F102J-TR-RCCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-77F102J-TR-RCCT-ND
Fixed Inductors 118-77F102J-TR-RCCT-ND
1mH Unshielded Wirewound Inductor 100mA 20Ohm Max Axial

1mH Unshielded Wirewound Inductor 100mA 20Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 118-77F102J-TR-RCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-77F102J-TR-RCTR-ND
Fixed Inductors 118-77F102J-TR-RCTR-ND
1mH Unshielded Wirewound Inductor 100mA 20Ohm Max Axial

1mH Unshielded Wirewound Inductor 100mA 20Ohm Max Axial

Buy Now Datasheet
Choke, 1Mh, +5%, 1.4Mhz, Axial; Product Range Bourns Jw Miller - 17M4432 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 1Mh, +5%, 1.4Mhz, Axial; Product Range Bourns Jw Miller
17M4432
Choke, 1Mh, +5%, 1.4Mhz, Axial; Product Range Bourns Jw Miller 17M4432
CHOKE, 1MH, +5%, 1.4MHz, AXIAL; Product Range:77F Series; Inductance:1mH; DC Current Rating:100mA; DC Resistance Max:20ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:1.2MHz; Case Dimensions:4mm x 10.41mm RoHS Compliant: Yes

CHOKE, 1MH, +5%, 1.4MHz, AXIAL; Product Range:77F Series; Inductance:1mH; DC Current Rating:100mA; DC Resistance Max:20ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:1.2MHz; Case Dimensions:4mm x 10.41mm RoHS Compliant: Yes

Supplier's Site Datasheet
Choke, 1Mh, ±5%, 1.4Mhz, Axial, Full Reel; Product Range Bourns Jw Miller - 23T0723 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 1Mh, ±5%, 1.4Mhz, Axial, Full Reel; Product Range Bourns Jw Miller
23T0723
Choke, 1Mh, ±5%, 1.4Mhz, Axial, Full Reel; Product Range Bourns Jw Miller 23T0723
CHOKE, 1MH, ±5%, 1.4MHz, AXIAL, FULL REEL; Product Range:77F Series; Inductance:1mH; DC Current Rating:100mA; DC Resistance Max:20ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:1.2MHz; Case Dimensions:4mm x 10.41mm RoHS Compliant: Yes

CHOKE, 1MH, ±5%, 1.4MHz, AXIAL, FULL REEL; Product Range:77F Series; Inductance:1mH; DC Current Rating:100mA; DC Resistance Max:20ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:1.2MHz; Case Dimensions:4mm x 10.41mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
CHOKE, AXIAL, CONFORMAL;1000UH, +/-5%, 20 OHM MAX DCR
70154663
CHOKE, AXIAL, CONFORMAL;1000UH, +/-5%, 20 OHM MAX DCR 70154663
CHOKE, AXIAL, CONFORMAL;1000UH, +/-5%, 20 OHM MAX DCR

CHOKE, AXIAL, CONFORMAL;1000UH, +/-5%, 20 OHM MAX DCR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors Inductors, Coils, and Chokes
Product Number 71-77F102J-TR-RC 118-77F102J-TR-RCCT-ND 17M4432 70154663
Product Name 1MH 100MA 20 OHM Inductor and Choke Fixed Inductors Choke, 1Mh, +5%, 1.4Mhz, Axial; Product Range Bourns Jw Miller CHOKE, AXIAL, CONFORMAL;1000UH, +/-5%, 20 OHM MAX DCR
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 1000 microH 1000 microH
Unlock Full Specs
to access all available technical data