100µH Unshielded Wirewound Inductor 275mA 2.5Ohm Max Axial
100µH Unshielded Wirewound Inductor 275mA 2.5Ohm Max Axial
FIXED IND 100UH 275MA 2.5 OHM TH Product overview: 77F101J-TR-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 275MA, 2.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 275MA, 2.5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-77F101J-TR-RC can be used for catalog matching and distributor lookup.
INDUCTOR, 100UH, 275MA, 5%, 4.8MHz, FULL REEL; Product Range:77F Series; Inductance:100µH; DC Current Rating:275mA; DC Resistance Max:2.5ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:4.8MHz; Case Dimensions:3.9mm x 10.41mm RoHS Compliant: Yes
INDUCTOR, 100UH, +5%, 4.8MHZ, AXIAL; Product Range:77F Series; Inductance:100µH; DC Current Rating:275mA; DC Resistance Max:2.5ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:4.8MHz; Case Dimensions:3.9mm x 10.41mm RoHS Compliant: Yes
FIXED IND 100UH 275MA 2.5 OHM TH
CHOKE, AXIAL, CONFORMAL;100UH, +/-5%, 2.50 OHM MAX DCR
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-77F101J-TR-RCCT-ND | 71-77F101J-TR-RC | 83R9082 | 77F101J-TR-RC | 70154662 |
| Product Name | Fixed Inductors | 100UH 275MA 2.5 OHM Inductor and Choke | Inductor, 100Uh, 275Ma, 5%, 4.8Mhz, Full Reel; Product Range Bourns | Fixed Inductors | CHOKE, AXIAL, CONFORMAL;100UH, +/-5%, 2.50 OHM MAX DCR |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Mounting Option | Through Hole | Through Hole | Through Hole; Through Hole | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | ||
| Configuration | Fixed | ||||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |