Bourns, Inc. Common Mode Chokes 7352-V-RC

Description
2mH @ 1kHz 2 Line Common Mode Choke Through Hole 850mA DCR 400mOhm
Request a Quote Datasheet
Description
2mH @ 1kHz 2 Line Common Mode Choke Through Hole 850mA DCR 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 7352-V-RC-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
7352-V-RC-ND
Common Mode Chokes 7352-V-RC-ND
2mH @ 1kHz 2 Line Common Mode Choke Through Hole 850mA DCR 400mOhm

2mH @ 1kHz 2 Line Common Mode Choke Through Hole 850mA DCR 400mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 7352-V-RC-ND
Product Name Common Mode Chokes
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2393JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1048416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 330 microH
Lead Style Radial; Radial
View Details
0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-151 0402DF-151XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details