Bourns, Inc. Choke, 850Uh, 5A, +15%; Dc Current Rating Bourns Jw Miller 7117-RC.

Description
CHOKE, 850UH, 5A, +15%; DC Current Rating:5A; Product Range:7100 Series; Case Dimensions:20.32mm x 13.97mm; Inductance:850µH RoHS Compliant: Yes
Datasheet
Description
CHOKE, 850UH, 5A, +15%; DC Current Rating:5A; Product Range:7100 Series; Case Dimensions:20.32mm x 13.97mm; Inductance:850µH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 850Uh, 5A, +15%; Dc Current Rating Bourns Jw Miller - 26AC8574 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 850Uh, 5A, +15%; Dc Current Rating Bourns Jw Miller
26AC8574
Choke, 850Uh, 5A, +15%; Dc Current Rating Bourns Jw Miller 26AC8574
CHOKE, 850UH, 5A, +15%; DC Current Rating:5A; Product Range:7100 Series; Case Dimensions:20.32mm x 13.97mm; Inductance:850µH RoHS Compliant: Yes

CHOKE, 850UH, 5A, +15%; DC Current Rating:5A; Product Range:7100 Series; Case Dimensions:20.32mm x 13.97mm; Inductance:850µH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 26AC8574
Product Name Choke, 850Uh, 5A, +15%; Dc Current Rating Bourns Jw Miller
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3USB30Z - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details