Bourns, Inc. Common Mode Chokes 7105-RC

Description
4.25mH @ 1kHz 2 Line Common Mode Choke Through Hole 1A DCR 125mOhm
Request a Quote Datasheet
Description
4.25mH @ 1kHz 2 Line Common Mode Choke Through Hole 1A DCR 125mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 7105-RC-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
7105-RC-ND
Common Mode Chokes 7105-RC-ND
4.25mH @ 1kHz 2 Line Common Mode Choke Through Hole 1A DCR 125mOhm

4.25mH @ 1kHz 2 Line Common Mode Choke Through Hole 1A DCR 125mOhm

Buy Now Datasheet
4.25mH Inductor and Choke - 839-7105-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.25mH Inductor and Choke
839-7105-RC
4.25mH Inductor and Choke 839-7105-RC
Common Mode Chokes / Filters 4.25mH 1amp Product overview: 7105-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.25mH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.25mH, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-7105-RC can be used for catalog matching and distributor lookup.

Common Mode Chokes / Filters 4.25mH 1amp Product overview: 7105-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.25mH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.25mH, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-7105-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7105-RC-ND 839-7105-RC
Product Name Common Mode Chokes 4.25mH Inductor and Choke
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
DCR 0.1250 ohms
Rated DC Current 1000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-432-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - ET3542-052 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 22000 to 700 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers