Bourns, Inc. Fixed Inductors 70F822AF-RC

Description
82mH Unshielded Wirewound Inductor 32mA 238Ohm Max Axial
Request a Quote Datasheet
Description
82mH Unshielded Wirewound Inductor 32mA 238Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 70F822AF-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
70F822AF-RC-ND
Fixed Inductors 70F822AF-RC-ND
82mH Unshielded Wirewound Inductor 32mA 238Ohm Max Axial

82mH Unshielded Wirewound Inductor 32mA 238Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 70F822AF-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J824JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176640-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
Leaded Inductors - 1048432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 470 microH
Lead Style Radial; Radial
View Details