Bourns, Inc. Fixed Inductors 70F757AP-RC

Description
750nH Unshielded Wirewound Inductor 870mA 264mOhm Max Axial
Request a Quote Datasheet
Description
750nH Unshielded Wirewound Inductor 870mA 264mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M10179-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10179-ND
Fixed Inductors M10179-ND
750nH Unshielded Wirewound Inductor 870mA 264mOhm Max Axial

750nH Unshielded Wirewound Inductor 870mA 264mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M10179-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Technology Wirewound
Core Material Phenolic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3238-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.3100 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details