Bourns, Inc. Fixed Inductors 70F501AF-RC

Description
500mH Unshielded Wirewound Inductor 30mA 736Ohm Max Axial
Request a Quote Datasheet
Description
500mH Unshielded Wirewound Inductor 30mA 736Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M10176-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10176-ND
Fixed Inductors M10176-ND
500mH Unshielded Wirewound Inductor 30mA 736Ohm Max Axial

500mH Unshielded Wirewound Inductor 30mA 736Ohm Max Axial

Buy Now Datasheet
Choke, 500Mh, 30Ma, 5%, 52Khz; Product Range Bourns Jw Miller - 63K4011 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 500Mh, 30Ma, 5%, 52Khz; Product Range Bourns Jw Miller
63K4011
Choke, 500Mh, 30Ma, 5%, 52Khz; Product Range Bourns Jw Miller 63K4011
CHOKE, 500MH, 30MA, 5%, 52KHZ; Product Range:70F Series; Inductance:500mH; DC Current Rating:30mA; DC Resistance Max:736ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:52kHz; Case Dimensions:16mm x 22.35mm RoHS Compliant: Yes

CHOKE, 500MH, 30MA, 5%, 52KHZ; Product Range:70F Series; Inductance:500mH; DC Current Rating:30mA; DC Resistance Max:736ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:52kHz; Case Dimensions:16mm x 22.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
CHOKE,AXIAL VARNISHED;500,000 L(UH);30 ADC; +/-5%;736 OHMS DCR,FERRITECORE
70154660
CHOKE,AXIAL VARNISHED;500,000 L(UH);30 ADC; +/-5%;736 OHMS DCR,FERRITECORE 70154660
CHOKE,AXIAL VARNISHED;500,000 L(UH);30 ADC; +/-5%;736 OHMS DCR,FERRITECORE

CHOKE,AXIAL VARNISHED;500,000 L(UH);30 ADC; +/-5%;736 OHMS DCR,FERRITECORE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes RF Inductors Inductors, Coils, and Chokes
Product Number M10176-ND 63K4011 70154660
Product Name Fixed Inductors Choke, 500Mh, 30Ma, 5%, 52Khz; Product Range Bourns Jw Miller CHOKE,AXIAL VARNISHED;500,000 L(UH);30 ADC; +/-5%;736 OHMS DCR,FERRITECORE
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2154JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1857948 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 30 microH
Standards and Certifications RoHS
View Details
Fixed Inductors - 0402CS-33NXGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details