Bourns, Inc. Fixed Inductors 70F471AF

Description
470mH Unshielded Wirewound Inductor 30mA 704Ohm Max Axial
Request a Quote Datasheet
Description
470mH Unshielded Wirewound Inductor 30mA 704Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M7474-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M7474-ND
Fixed Inductors M7474-ND
470mH Unshielded Wirewound Inductor 30mA 704Ohm Max Axial

470mH Unshielded Wirewound Inductor 30mA 704Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M7474-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J105JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176635-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
Leaded Inductors - 1048440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 68 microH
Lead Style Radial; Radial
View Details