Bourns, Inc. Fixed Inductors 70F471AF-RC

Description
470mH Unshielded Wirewound Inductor 30mA 704Ohm Max Axial
Request a Quote Datasheet
Description
470mH Unshielded Wirewound Inductor 30mA 704Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8408-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8408-ND
Fixed Inductors M8408-ND
470mH Unshielded Wirewound Inductor 30mA 704Ohm Max Axial

470mH Unshielded Wirewound Inductor 30mA 704Ohm Max Axial

Buy Now Datasheet
Choke, 470Mh, 30Ma, 5%, 54Khz; Product Range Bourns Jw Miller - 63K4004 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 470Mh, 30Ma, 5%, 54Khz; Product Range Bourns Jw Miller
63K4004
Choke, 470Mh, 30Ma, 5%, 54Khz; Product Range Bourns Jw Miller 63K4004
CHOKE, 470MH, 30MA, 5%, 54KHZ; Product Range:70F Series; Inductance:470mH; DC Current Rating:30mA; DC Resistance Max:704ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:54kHz; Case Dimensions:15.49mm x 22.35mm RoHS Compliant: Yes

CHOKE, 470MH, 30MA, 5%, 54KHZ; Product Range:70F Series; Inductance:470mH; DC Current Rating:30mA; DC Resistance Max:704ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:54kHz; Case Dimensions:15.49mm x 22.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number M8408-ND 63K4004
Product Name Fixed Inductors Choke, 470Mh, 30Ma, 5%, 54Khz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J473JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1620265 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Common Mode Chokes - 486-5701-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers