Bourns, Inc. Fixed Inductors 70F391AF-RC

Description
390mH Unshielded Wirewound Inductor 33mA 617Ohm Max Axial
Request a Quote Datasheet
Description
390mH Unshielded Wirewound Inductor 33mA 617Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 70F391AF-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
70F391AF-RC-ND
Fixed Inductors 70F391AF-RC-ND
390mH Unshielded Wirewound Inductor 33mA 617Ohm Max Axial

390mH Unshielded Wirewound Inductor 33mA 617Ohm Max Axial

Buy Now Datasheet
Choke, 390Mh, 33Ma, 5%, 56Khz; Product Range Bourns Jw Miller - 63K3998 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 390Mh, 33Ma, 5%, 56Khz; Product Range Bourns Jw Miller
63K3998
Choke, 390Mh, 33Ma, 5%, 56Khz; Product Range Bourns Jw Miller 63K3998
CHOKE, 390MH, 33MA, 5%, 56KHZ; Product Range:70F Series; Inductance:390mH; DC Current Rating:33mA; DC Resistance Max:617ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:56kHz; Case Dimensions:15.24mm x 22.35mm RoHS Compliant: Yes

CHOKE, 390MH, 33MA, 5%, 56KHZ; Product Range:70F Series; Inductance:390mH; DC Current Rating:33mA; DC Resistance Max:617ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:56kHz; Case Dimensions:15.24mm x 22.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 70F391AF-RC-ND 63K3998
Product Name Fixed Inductors Choke, 390Mh, 33Ma, 5%, 56Khz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2473JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1910481P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.4900 ohms
Rated DC Current 680 milliamps
Lead Style Axial
View Details
Automotive 0.043uH 250MHz 0.1A Inductor and Choke - 71-0402CS-43NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0430 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details