Bourns, Inc. Fixed Inductors 70F272AF-RC

Description
27mH Unshielded Wirewound Inductor 45mA 120Ohm Max Axial
Request a Quote Datasheet
Description
27mH Unshielded Wirewound Inductor 45mA 120Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 70F272AF-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
70F272AF-RC-ND
Fixed Inductors 70F272AF-RC-ND
27mH Unshielded Wirewound Inductor 45mA 120Ohm Max Axial

27mH Unshielded Wirewound Inductor 45mA 120Ohm Max Axial

Buy Now Datasheet
Choke, 27Mh, 45Ma, 5%, 244Khz; Product Range Bourns Jw Miller - 63K3983 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 27Mh, 45Ma, 5%, 244Khz; Product Range Bourns Jw Miller
63K3983
Choke, 27Mh, 45Ma, 5%, 244Khz; Product Range Bourns Jw Miller 63K3983
CHOKE, 27MH, 45MA, 5%, 244KHZ; Product Range:70F Series; Inductance:27mH; DC Current Rating:45mA; DC Resistance Max:120ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:244kHz; Case Dimensions:8.89mm x 16mm RoHS Compliant: Yes

CHOKE, 27MH, 45MA, 5%, 244KHZ; Product Range:70F Series; Inductance:27mH; DC Current Rating:45mA; DC Resistance Max:120ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:244kHz; Case Dimensions:8.89mm x 16mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 70F272AF-RC-ND 63K3983
Product Name Fixed Inductors Choke, 27Mh, 45Ma, 5%, 244Khz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2565JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1910560P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.1 ohms
Rated DC Current 450 milliamps
Lead Style Axial
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-4N7 0402CT-4N7XJRW , 0402CT-4N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details