Bourns, Inc. Fixed Inductors 70F251AF-RC

Description
250mH Unshielded Wirewound Inductor 37mA 468Ohm Max Axial
Request a Quote Datasheet
Description
250mH Unshielded Wirewound Inductor 37mA 468Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M10177-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10177-ND
Fixed Inductors M10177-ND
250mH Unshielded Wirewound Inductor 37mA 468Ohm Max Axial

250mH Unshielded Wirewound Inductor 37mA 468Ohm Max Axial

Buy Now Datasheet
Choke, 250Mh, 37Ma, 5%, 65Khz; Product Range Bourns Jw Miller - 63K3977 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 250Mh, 37Ma, 5%, 65Khz; Product Range Bourns Jw Miller
63K3977
Choke, 250Mh, 37Ma, 5%, 65Khz; Product Range Bourns Jw Miller 63K3977
CHOKE, 250MH, 37MA, 5%, 65KHZ; Product Range:70F Series; Inductance:250mH; DC Current Rating:37mA; DC Resistance Max:468ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:65kHz; Case Dimensions:13.97mm x 22.35mm RoHS Compliant: Yes

CHOKE, 250MH, 37MA, 5%, 65KHZ; Product Range:70F Series; Inductance:250mH; DC Current Rating:37mA; DC Resistance Max:468ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:65kHz; Case Dimensions:13.97mm x 22.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number M10177-ND 63K3977
Product Name Fixed Inductors Choke, 250Mh, 37Ma, 5%, 65Khz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1711153 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
Common Mode Chokes - 486-DKFP-G22G-061Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details