Bourns, Inc. Fixed Inductors 70F204AI-RC

Description
200µH Unshielded Wirewound Inductor 120mA 10.3Ohm Max Axial
Request a Quote Datasheet
Description
200µH Unshielded Wirewound Inductor 120mA 10.3Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 70F204AI-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
70F204AI-RC-ND
Fixed Inductors 70F204AI-RC-ND
200µH Unshielded Wirewound Inductor 120mA 10.3Ohm Max Axial

200µH Unshielded Wirewound Inductor 120mA 10.3Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 70F204AI-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.1100 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers