Bourns, Inc. Fixed Inductors 70F106AI-RC

Description
1µH Unshielded Wirewound Inductor 2.041A 48mOhm Max Axial
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 2.041A 48mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8388-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8388-ND
Fixed Inductors M8388-ND
1µH Unshielded Wirewound Inductor 2.041A 48mOhm Max Axial

1µH Unshielded Wirewound Inductor 2.041A 48mOhm Max Axial

Buy Now Datasheet
Choke, 1Uh, 2.041A, 20%, 118Mhz; Product Range Bourns Jw Miller - 63K3948 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 1Uh, 2.041A, 20%, 118Mhz; Product Range Bourns Jw Miller
63K3948
Choke, 1Uh, 2.041A, 20%, 118Mhz; Product Range Bourns Jw Miller 63K3948
CHOKE, 1UH, 2.041A, 20%, 118MHZ; Product Range:70F Series; Inductance:1µH; DC Current Rating:2.041A; DC Resistance Max:0.048ohm; Inductance Tolerance:± 20%; Self Resonant Frequency:118MHz; Case Dimensions:4.06mm x 6.35mm RoHS Compliant: Yes

CHOKE, 1UH, 2.041A, 20%, 118MHZ; Product Range:70F Series; Inductance:1µH; DC Current Rating:2.041A; DC Resistance Max:0.048ohm; Inductance Tolerance:± 20%; Self Resonant Frequency:118MHz; Case Dimensions:4.06mm x 6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number M8388-ND 63K3948
Product Name Fixed Inductors Choke, 1Uh, 2.041A, 20%, 118Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1660183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 60
View Details
Common Mode Chokes - 486-DKFP-C22C-1K10-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details