Bourns, Inc. 100MH 29MA 278 OHM Inductor and Choke 70F101AF-RC

Description
FIXED IND 100MH 29MA 278 OHM TH Product overview: 70F101AF-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MH, 29MA, 278 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100MH, 29MA, 278 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-70F101AF-RC can be used for catalog matching and distributor lookup.
Request a Quote
Description
FIXED IND 100MH 29MA 278 OHM TH Product overview: 70F101AF-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MH, 29MA, 278 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100MH, 29MA, 278 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-70F101AF-RC can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1044001-70F101AF-RC is a fixed inductor from the 70F series manufactured by Bourns Inc. It features an inductance of 100 mH with a tolerance of ±5%. The inductor is designed for through-hole mounting and has a drum core construction made of ferrite material. It operates within a temperature range of -55°C to +105°C and has a maximum DC resistance (DCR) of 278 Ohms. The inductor exhibits a quality factor (Q) of 48 at a test frequency of 79 kHz and has a self-resonant frequency of 157 kHz. The dimensions of the component are 0.440 inches in diameter and 0.630 inches in length. It is RoHS compliant and suitable for high voltage applications.

Datasheet Summary
Powered by GS/AI

The 1044001-70F101AF-RC is a fixed inductor from the 70F series manufactured by Bourns Inc. It features an inductance of 100 mH with a tolerance of ±5%. The inductor is designed for through-hole mounting and has a drum core construction made of ferrite material. It operates within a temperature range of -55°C to +105°C and has a maximum DC resistance (DCR) of 278 Ohms. The inductor exhibits a quality factor (Q) of 48 at a test frequency of 79 kHz and has a self-resonant frequency of 157 kHz. The dimensions of the component are 0.440 inches in diameter and 0.630 inches in length. It is RoHS compliant and suitable for high voltage applications.

Suppliers

Company
Product
Description
Supplier Links
100MH 29MA 278 OHM Inductor and Choke - 71-70F101AF-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100MH 29MA 278 OHM Inductor and Choke
71-70F101AF-RC
100MH 29MA 278 OHM Inductor and Choke 71-70F101AF-RC
FIXED IND 100MH 29MA 278 OHM TH Product overview: 70F101AF-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MH, 29MA, 278 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100MH, 29MA, 278 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-70F101AF-RC can be used for catalog matching and distributor lookup.

FIXED IND 100MH 29MA 278 OHM TH Product overview: 70F101AF-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MH, 29MA, 278 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100MH, 29MA, 278 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-70F101AF-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8393-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8393-ND
Fixed Inductors M8393-ND
100mH Unshielded Wirewound Inductor 29mA 278Ohm Max Axial

100mH Unshielded Wirewound Inductor 29mA 278Ohm Max Axial

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1044001-70F101AF-RC
Inductors, Coils, Chokes - Fixed Inductors 1044001-70F101AF-RC
Win Source Part Number: 1044001-70F101AF-RC Category: Inductors, Coils, Chokes>Fixed Inductors Series: 70F Type: Drum Core, Wirewound Package: Bulk Shielding: Unshielded Inductance: 100 mH Standard Package: 600 Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 48 @ 79kHz Frequency - Self Resonant: 157kHz Mounting Type: Through Hole Package / Case: Axial DC Resistance (DCR): 278Ohm Max Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.440" Dia x 0.630" L (11.18mm x 16.00mm) Alternative Parts (Cross-Reference): 70F101AF; LHL10NB104J; RL181S-104J-RC; AISR-01-104J; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable Current Rating (Amps): 29 mA Inductance Frequency - Test: 79 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 70F101AFRC,M8393 Base Product Number: 70F

Win Source Part Number: 1044001-70F101AF-RC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 70F
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Inductance: 100 mH
Standard Package: 600
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 48 @ 79kHz
Frequency - Self Resonant: 157kHz
Mounting Type: Through Hole
Package / Case: Axial
DC Resistance (DCR): 278Ohm Max
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.440" Dia x 0.630" L (11.18mm x 16.00mm)
Alternative Parts (Cross-Reference): 70F101AF; LHL10NB104J; RL181S-104J-RC; AISR-01-104J;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
Current Rating (Amps): 29 mA
Inductance Frequency - Test: 79 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 70F101AFRC,M8393
Base Product Number: 70F

Buy Now Datasheet
Choke, 100Mh, 29Ma, 5%, 157Khz; Product Range Bourns Jw Miller - 63K3943 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 100Mh, 29Ma, 5%, 157Khz; Product Range Bourns Jw Miller
63K3943
Choke, 100Mh, 29Ma, 5%, 157Khz; Product Range Bourns Jw Miller 63K3943
CHOKE, 100MH, 29MA, 5%, 157KHZ; Product Range:70F Series; Inductance:100mH; DC Current Rating:29mA; DC Resistance Max:278ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:157kHz; Case Dimensions:11.17mm x 16mm RoHS Compliant: Yes

CHOKE, 100MH, 29MA, 5%, 157KHZ; Product Range:70F Series; Inductance:100mH; DC Current Rating:29mA; DC Resistance Max:278ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:157kHz; Case Dimensions:11.17mm x 16mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-70F101AF-RC M8393-ND 1044001-70F101AF-RC 63K3943
Product Name 100MH 29MA 278 OHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Choke, 100Mh, 29Ma, 5%, 157Khz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 100000 microH 100000 microH 100000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2223JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0603AF (1608) Series Wirewound Ferrite Beads - 0603AF-421 0603AF-421XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details