Bourns, Inc. Modular Battery Contact; Contact Material Bourns 70ADJ-6-ML1

Description
MODULAR BATTERY CONTACT; Contact Material:Copper Alloy; Voltage Rating:30VDC; Contact Gender:Pin; No. of Contacts:6 Contact; Battery Terminals:SMD; Product Range:70AD Series; Accessory Type:Modular Contact; Current Per Contact:3A RoHS Compliant: Yes
Datasheet
Description
MODULAR BATTERY CONTACT; Contact Material:Copper Alloy; Voltage Rating:30VDC; Contact Gender:Pin; No. of Contacts:6 Contact; Battery Terminals:SMD; Product Range:70AD Series; Accessory Type:Modular Contact; Current Per Contact:3A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Battery Contact; Contact Material Bourns - 73R8892 - Newark, An Avnet Company
Chicago, IL, United States
Modular Battery Contact; Contact Material Bourns
73R8892
Modular Battery Contact; Contact Material Bourns 73R8892
MODULAR BATTERY CONTACT; Contact Material:Copper Alloy; Voltage Rating:30VDC; Contact Gender:Pin; No. of Contacts:6 Contact; Battery Terminals:SMD; Product Range:70AD Series; Accessory Type:Modular Contact; Current Per Contact:3A RoHS Compliant: Yes

MODULAR BATTERY CONTACT; Contact Material:Copper Alloy; Voltage Rating:30VDC; Contact Gender:Pin; No. of Contacts:6 Contact; Battery Terminals:SMD; Product Range:70AD Series; Accessory Type:Modular Contact; Current Per Contact:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 73R8892
Product Name Modular Battery Contact; Contact Material Bourns
Type Contact
Unlock Full Specs
to access all available technical data