Bourns, Inc. Modular Battery Contact, 4 Contact, 3A; Contact Material Bourns 70ADJ-4-ML1G

Description
MODULAR BATTERY CONTACT, 4 CONTACT, 3A; Contact Material:Copper Alloy; Voltage Rating:30VDC; Contact Gender:Pin; No. of Contacts:4 Contact; Battery Terminals:SMD; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MODULAR BATTERY CONTACT, 4 CONTACT, 3A; Contact Material:Copper Alloy; Voltage Rating:30VDC; Contact Gender:Pin; No. of Contacts:4 Contact; Battery Terminals:SMD; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Battery Contact, 4 Contact, 3A; Contact Material Bourns - 10C2265 - Newark, An Avnet Company
Chicago, IL, United States
Modular Battery Contact, 4 Contact, 3A; Contact Material Bourns
10C2265
Modular Battery Contact, 4 Contact, 3A; Contact Material Bourns 10C2265
MODULAR BATTERY CONTACT, 4 CONTACT, 3A; Contact Material:Copper Alloy; Voltage Rating:30VDC; Contact Gender:Pin; No. of Contacts:4 Contact; Battery Terminals:SMD; Product Range:- RoHS Compliant: Yes

MODULAR BATTERY CONTACT, 4 CONTACT, 3A; Contact Material:Copper Alloy; Voltage Rating:30VDC; Contact Gender:Pin; No. of Contacts:4 Contact; Battery Terminals:SMD; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Battery Contact, Full Reel; Contact Material Bourns - 73R8887 - Newark, An Avnet Company
Chicago, IL, United States
Modular Battery Contact, Full Reel; Contact Material Bourns
73R8887
Modular Battery Contact, Full Reel; Contact Material Bourns 73R8887
MODULAR BATTERY CONTACT, FULL REEL; Contact Material:Copper Alloy; Voltage Rating:30VDC; Contact Gender:Pin; No. of Contacts:4 Contact; Battery Terminals:SMD; Product Range:70AD Series; Accessory Type:Modular Contact RoHS Compliant: Yes

MODULAR BATTERY CONTACT, FULL REEL; Contact Material:Copper Alloy; Voltage Rating:30VDC; Contact Gender:Pin; No. of Contacts:4 Contact; Battery Terminals:SMD; Product Range:70AD Series; Accessory Type:Modular Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 10C2265
Product Name Modular Battery Contact, 4 Contact, 3A; Contact Material Bourns
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 114-0032 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.1260 inch (3.2 mm)
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details