Bourns, Inc. Modular Battery Contact, Full Reel; Contact Material Bourns 70ADJ-4-FL0G

Description
MODULAR BATTERY CONTACT, FULL REEL; Contact Material:Copper Alloy; Voltage Rating:30VDC; Contact Gender:Socket; No. of Contacts:4 Contact; Battery Terminals:SMD; Accessory Type:Modular Contact; Battery Contact Gender:Female RoHS Compliant: Yes
Datasheet
Description
MODULAR BATTERY CONTACT, FULL REEL; Contact Material:Copper Alloy; Voltage Rating:30VDC; Contact Gender:Socket; No. of Contacts:4 Contact; Battery Terminals:SMD; Accessory Type:Modular Contact; Battery Contact Gender:Female RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Battery Contact, Full Reel; Contact Material Bourns - 10C2262 - Newark, An Avnet Company
Chicago, IL, United States
Modular Battery Contact, Full Reel; Contact Material Bourns
10C2262
Modular Battery Contact, Full Reel; Contact Material Bourns 10C2262
MODULAR BATTERY CONTACT, FULL REEL; Contact Material:Copper Alloy; Voltage Rating:30VDC; Contact Gender:Socket; No. of Contacts:4 Contact; Battery Terminals:SMD; Accessory Type:Modular Contact; Battery Contact Gender:Female RoHS Compliant: Yes

MODULAR BATTERY CONTACT, FULL REEL; Contact Material:Copper Alloy; Voltage Rating:30VDC; Contact Gender:Socket; No. of Contacts:4 Contact; Battery Terminals:SMD; Accessory Type:Modular Contact; Battery Contact Gender:Female RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 10C2262
Product Name Modular Battery Contact, Full Reel; Contact Material Bourns
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-SNG-0012 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 11.81 inch (300 mm)
OD / Width 11.81 inch (300 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Bellows Electrical Contact - 2012 - Servometer®, an MW Industries company
Servometer®, an MW Industries company
Specs
Type Contact
Material Base Metal
Shape / Form Bellows
View Details