Bourns, Inc. Modular Battery Contact; Contact Material Bourns 70ADJ-2-ML1

Description
MODULAR BATTERY CONTACT; Contact Material:Copper Alloy; Voltage Rating:30VDC; Contact Gender:Pin; No. of Contacts:2 Contact; Battery Terminals:SMD; Product Range:70AD Series; Accessory Type:Modular Contact; Current Per Contact:3A RoHS Compliant: Yes
Datasheet
Description
MODULAR BATTERY CONTACT; Contact Material:Copper Alloy; Voltage Rating:30VDC; Contact Gender:Pin; No. of Contacts:2 Contact; Battery Terminals:SMD; Product Range:70AD Series; Accessory Type:Modular Contact; Current Per Contact:3A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Battery Contact; Contact Material Bourns - 79C3964 - Newark, An Avnet Company
Chicago, IL, United States
Modular Battery Contact; Contact Material Bourns
79C3964
Modular Battery Contact; Contact Material Bourns 79C3964
MODULAR BATTERY CONTACT; Contact Material:Copper Alloy; Voltage Rating:30VDC; Contact Gender:Pin; No. of Contacts:2 Contact; Battery Terminals:SMD; Product Range:70AD Series; Accessory Type:Modular Contact; Current Per Contact:3A RoHS Compliant: Yes

MODULAR BATTERY CONTACT; Contact Material:Copper Alloy; Voltage Rating:30VDC; Contact Gender:Pin; No. of Contacts:2 Contact; Battery Terminals:SMD; Product Range:70AD Series; Accessory Type:Modular Contact; Current Per Contact:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 79C3964
Product Name Modular Battery Contact; Contact Material Bourns
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FNG-0026-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.1020 inch (2.59 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details