Bourns, Inc. Modular Battery Contact, Full Reel; Contact Material Bourns 70ADJ-2-ML0G

Description
MODULAR BATTERY CONTACT, FULL REEL; Contact Material:Copper Alloy; Voltage Rating:30VDC; Contact Gender:Pin; No. of Contacts:2 Contact; Battery Terminals:SMD; Product Range:70AD Series; Accessory Type:Modular Contact RoHS Compliant: Yes
Datasheet
Description
MODULAR BATTERY CONTACT, FULL REEL; Contact Material:Copper Alloy; Voltage Rating:30VDC; Contact Gender:Pin; No. of Contacts:2 Contact; Battery Terminals:SMD; Product Range:70AD Series; Accessory Type:Modular Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Battery Contact, Full Reel; Contact Material Bourns - 10C2258 - Newark, An Avnet Company
Chicago, IL, United States
Modular Battery Contact, Full Reel; Contact Material Bourns
10C2258
Modular Battery Contact, Full Reel; Contact Material Bourns 10C2258
MODULAR BATTERY CONTACT, FULL REEL; Contact Material:Copper Alloy; Voltage Rating:30VDC; Contact Gender:Pin; No. of Contacts:2 Contact; Battery Terminals:SMD; Product Range:70AD Series; Accessory Type:Modular Contact RoHS Compliant: Yes

MODULAR BATTERY CONTACT, FULL REEL; Contact Material:Copper Alloy; Voltage Rating:30VDC; Contact Gender:Pin; No. of Contacts:2 Contact; Battery Terminals:SMD; Product Range:70AD Series; Accessory Type:Modular Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 10C2258
Product Name Modular Battery Contact, Full Reel; Contact Material Bourns
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1897562-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
0.5mm Tungsten Electrodes (Pack of 15) -  - Sunstone Engineering
Specs
Material Tungsten
Shape / Form Button
Applications Welding Electrodes
View Details