Bourns, Inc. Modular Battery Contact, 2 Position, 3A; Contact Material Bourns 70ADJ-2-ML0

Description
MODULAR BATTERY CONTACT, 2 POSITION, 3A; Contact Material:Copper Alloy; Voltage Rating:30VDC; Contact Gender:Pin; No. of Contacts:2 Contact; Battery Terminals:SMD; Product Range:70AD Series; Accessory Type:Modular Contact RoHS Compliant: Yes
Datasheet
Description
MODULAR BATTERY CONTACT, 2 POSITION, 3A; Contact Material:Copper Alloy; Voltage Rating:30VDC; Contact Gender:Pin; No. of Contacts:2 Contact; Battery Terminals:SMD; Product Range:70AD Series; Accessory Type:Modular Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Battery Contact, 2 Position, 3A; Contact Material Bourns - 01F475 - Newark, An Avnet Company
Chicago, IL, United States
Modular Battery Contact, 2 Position, 3A; Contact Material Bourns
01F475
Modular Battery Contact, 2 Position, 3A; Contact Material Bourns 01F475
MODULAR BATTERY CONTACT, 2 POSITION, 3A; Contact Material:Copper Alloy; Voltage Rating:30VDC; Contact Gender:Pin; No. of Contacts:2 Contact; Battery Terminals:SMD; Product Range:70AD Series; Accessory Type:Modular Contact RoHS Compliant: Yes

MODULAR BATTERY CONTACT, 2 POSITION, 3A; Contact Material:Copper Alloy; Voltage Rating:30VDC; Contact Gender:Pin; No. of Contacts:2 Contact; Battery Terminals:SMD; Product Range:70AD Series; Accessory Type:Modular Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 01F475
Product Name Modular Battery Contact, 2 Position, 3A; Contact Material Bourns
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0020-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details