Bourns, Inc. Modular Contact, Male, 2 Contacts, 3A, Full Reel; Contact Material Bourns 70ABJ-2-M0E

Description
MODULAR CONTACT, MALE, 2 CONTACTS, 3A, FULL REEL; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Pin; No. of Contacts:2 Contact; Battery Terminals:SMD; Product Range:70ABJ Series; Accessory Type:Modular Contact RoHS Compliant: Yes
Datasheet
Description
MODULAR CONTACT, MALE, 2 CONTACTS, 3A, FULL REEL; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Pin; No. of Contacts:2 Contact; Battery Terminals:SMD; Product Range:70ABJ Series; Accessory Type:Modular Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Contact, Male, 2 Contacts, 3A, Full Reel; Contact Material Bourns - 91R0293 - Newark, An Avnet Company
Chicago, IL, United States
Modular Contact, Male, 2 Contacts, 3A, Full Reel; Contact Material Bourns
91R0293
Modular Contact, Male, 2 Contacts, 3A, Full Reel; Contact Material Bourns 91R0293
MODULAR CONTACT, MALE, 2 CONTACTS, 3A, FULL REEL; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Pin; No. of Contacts:2 Contact; Battery Terminals:SMD; Product Range:70ABJ Series; Accessory Type:Modular Contact RoHS Compliant: Yes

MODULAR CONTACT, MALE, 2 CONTACTS, 3A, FULL REEL; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Pin; No. of Contacts:2 Contact; Battery Terminals:SMD; Product Range:70ABJ Series; Accessory Type:Modular Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Contact, Male, 2 Contacts, 3A; Contact Material Bourns - 91R0292 - Newark, An Avnet Company
Chicago, IL, United States
Modular Contact, Male, 2 Contacts, 3A; Contact Material Bourns
91R0292
Modular Contact, Male, 2 Contacts, 3A; Contact Material Bourns 91R0292
MODULAR CONTACT, MALE, 2 CONTACTS, 3A; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Pin; No. of Contacts:2 Contact; Battery Terminals:SMD; Product Range:70ABJ Series; Accessory Type:Modular Contact RoHS Compliant: Yes

MODULAR CONTACT, MALE, 2 CONTACTS, 3A; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Pin; No. of Contacts:2 Contact; Battery Terminals:SMD; Product Range:70ABJ Series; Accessory Type:Modular Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 91R0293
Product Name Modular Contact, Male, 2 Contacts, 3A, Full Reel; Contact Material Bourns
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2282364-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
TIG Welding Electrodes -  - Plansee SE
Specs
Material Aluminum
Shape / Form Custom / Application Specific; Rod Stock (optional feature)
Applications TIG Welding
View Details