MODULAR BATTERY CONTACT, FULL REEL; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Pin; No. of Contacts:6 Contact; Battery Terminals:SMD; Product Range:70AAJ Series; Accessory Type:Modular Contact RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrodes and Electrode Materials |
| Product Number | 71R7446 |
| Product Name | Modular Battery Contact, Full Reel; Contact Material Bourns |
| Type | Contact |