Bourns, Inc. Modular Battery Contact, 6 Position, 3A; Contact Material Bourns 70AAJ-6-M0

Description
MODULAR BATTERY CONTACT, 6 POSITION, 3A; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Pin; No. of Contacts:6 Contact; Battery Terminals:SMD; Product Range:70AAJ Series; Accessory Type:Modular Contact RoHS Compliant: Yes
Datasheet
Description
MODULAR BATTERY CONTACT, 6 POSITION, 3A; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Pin; No. of Contacts:6 Contact; Battery Terminals:SMD; Product Range:70AAJ Series; Accessory Type:Modular Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Battery Contact, 6 Position, 3A; Contact Material Bourns - 94C2921 - Newark, An Avnet Company
Chicago, IL, United States
Modular Battery Contact, 6 Position, 3A; Contact Material Bourns
94C2921
Modular Battery Contact, 6 Position, 3A; Contact Material Bourns 94C2921
MODULAR BATTERY CONTACT, 6 POSITION, 3A; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Pin; No. of Contacts:6 Contact; Battery Terminals:SMD; Product Range:70AAJ Series; Accessory Type:Modular Contact RoHS Compliant: Yes

MODULAR BATTERY CONTACT, 6 POSITION, 3A; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Pin; No. of Contacts:6 Contact; Battery Terminals:SMD; Product Range:70AAJ Series; Accessory Type:Modular Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 94C2921
Product Name Modular Battery Contact, 6 Position, 3A; Contact Material Bourns
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 114-0048 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.1890 inch (4.8 mm)
View Details
Cadmium Pellets for Vacuum Deposition - 3008A - Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 5-20 Mesh
View Details