Bourns, Inc. Spring Loaded 70AAJ-4-M0G

Description
4 Position Spring Compression Contact, Male Connector Surface Mount
Request a Quote Datasheet
Description
4 Position Spring Compression Contact, Male Connector Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Loaded - 70AAJ-4-M0GCT-ND - DigiKey
Thief River Falls, MN, United States
Spring Loaded
70AAJ-4-M0GCT-ND
Spring Loaded 70AAJ-4-M0GCT-ND
4 Position Spring Compression Contact, Male Connector Surface Mount

4 Position Spring Compression Contact, Male Connector Surface Mount

Buy Now Datasheet
Spring Loaded - 70AAJ-4-M0GTR-ND - DigiKey
Thief River Falls, MN, United States
Spring Loaded
70AAJ-4-M0GTR-ND
Spring Loaded 70AAJ-4-M0GTR-ND
4 Position Spring Compression Contact, Male Connector Surface Mount

4 Position Spring Compression Contact, Male Connector Surface Mount

Buy Now Datasheet
Spring Loaded - 70AAJ-4-M0GDKR-ND - DigiKey
Thief River Falls, MN, United States
Spring Loaded
70AAJ-4-M0GDKR-ND
Spring Loaded 70AAJ-4-M0GDKR-ND
4 Position Spring Compression Contact, Male Connector Surface Mount

4 Position Spring Compression Contact, Male Connector Surface Mount

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
408-70AAJ-4-M0G
SMD Electronic Connector 408-70AAJ-4-M0G
CONN SPRING MOD MALE 4POS SMD Product overview: 70AAJ-4-M0G from Bourns, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-70AAJ-4-M0G can be used for catalog matching and distributor lookup.

CONN SPRING MOD MALE 4POS SMD Product overview: 70AAJ-4-M0G from Bourns, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-70AAJ-4-M0G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings
Manufacturer: AMIS Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Contacts: 24 Pitch (mm): 4.2(mm) Mounting Type: Through Hole Material: Aluminum Contact Finish: Tin

Manufacturer: AMIS
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Number of Contacts: 24
Pitch (mm): 4.2(mm)
Mounting Type: Through Hole
Material: Aluminum
Contact Finish: Tin

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 70AAJ-4-M0GCT-ND 408-70AAJ-4-M0G
Product Name Spring Loaded SMD Electronic Connector Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings
Connector Type Compression Contact, Male
Unlock Full Specs
to access all available technical data