Bourns, Inc. Modular Battery Contact; Contact Material Bourns 70AAJ-4-F1

Description
MODULAR BATTERY CONTACT; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Socket; No. of Contacts:4 Contact; Battery Terminals:SMD; Product Range:70AAJ Series; Accessory Type:Modular Contact; Current Per Contact:3A RoHS Compliant: Yes
Datasheet
Description
MODULAR BATTERY CONTACT; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Socket; No. of Contacts:4 Contact; Battery Terminals:SMD; Product Range:70AAJ Series; Accessory Type:Modular Contact; Current Per Contact:3A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Battery Contact; Contact Material Bourns - 61H3798 - Newark, An Avnet Company
Chicago, IL, United States
Modular Battery Contact; Contact Material Bourns
61H3798
Modular Battery Contact; Contact Material Bourns 61H3798
MODULAR BATTERY CONTACT; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Socket; No. of Contacts:4 Contact; Battery Terminals:SMD; Product Range:70AAJ Series; Accessory Type:Modular Contact; Current Per Contact:3A RoHS Compliant: Yes

MODULAR BATTERY CONTACT; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Socket; No. of Contacts:4 Contact; Battery Terminals:SMD; Product Range:70AAJ Series; Accessory Type:Modular Contact; Current Per Contact:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 61H3798
Product Name Modular Battery Contact; Contact Material Bourns
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0010 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0390 inch (0.9906 mm)
View Details
80/20 Brass Alloy - 48012A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Brass
Shape / Form Cast Flat Top Anode Approx 1-1/4" Each
View Details