Bourns, Inc. No. Of Contacts Bourns 70AAJ-3-M0.

Description
No. of Contacts:3Contacts; Product Range:70AAJ Series; Contact Termination Type:Solder; Pitch Spacing:2.54mm; Gender:Plug; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes
Description
No. of Contacts:3Contacts; Product Range:70AAJ Series; Contact Termination Type:Solder; Pitch Spacing:2.54mm; Gender:Plug; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Bourns - 30AC5615 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Bourns
30AC5615
No. Of Contacts Bourns 30AC5615
No. of Contacts:3Contacts; Product Range:70AAJ Series; Contact Termination Type:Solder; Pitch Spacing:2.54mm; Gender:Plug; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes

No. of Contacts:3Contacts; Product Range:70AAJ Series; Contact Termination Type:Solder; Pitch Spacing:2.54mm; Gender:Plug; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC5615
Product Name No. Of Contacts Bourns
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Straight Plug - 190510 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
MINI DIN JACK 7 POSITIONS VERTICAL - 80203-508V7L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details