Bourns, Inc. Toroidal Inductor, 200Uh, 1.75A 15%; Product Range Bourns Jw Miller 7009-RC

Description
TOROIDAL INDUCTOR, 200UH, 1.75A 15%; Product Range:7000 Series; Inductance:200µH; RMS Current (Irms):1.75A; DC Resistance Max:0.32ohm; Inductance Tolerance:± 15%; Case Dimensions:28.58mm x 15.24mm x 31.75mm RoHS Compliant: Yes
Datasheet
Description
TOROIDAL INDUCTOR, 200UH, 1.75A 15%; Product Range:7000 Series; Inductance:200µH; RMS Current (Irms):1.75A; DC Resistance Max:0.32ohm; Inductance Tolerance:± 15%; Case Dimensions:28.58mm x 15.24mm x 31.75mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toroidal Inductor, 200Uh, 1.75A 15%; Product Range Bourns Jw Miller - 63K4050 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 200Uh, 1.75A 15%; Product Range Bourns Jw Miller
63K4050
Toroidal Inductor, 200Uh, 1.75A 15%; Product Range Bourns Jw Miller 63K4050
TOROIDAL INDUCTOR, 200UH, 1.75A 15%; Product Range:7000 Series; Inductance:200µH; RMS Current (Irms):1.75A; DC Resistance Max:0.32ohm; Inductance Tolerance:± 15%; Case Dimensions:28.58mm x 15.24mm x 31.75mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 200UH, 1.75A 15%; Product Range:7000 Series; Inductance:200µH; RMS Current (Irms):1.75A; DC Resistance Max:0.32ohm; Inductance Tolerance:± 15%; Case Dimensions:28.58mm x 15.24mm x 31.75mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 63K4050
Product Name Toroidal Inductor, 200Uh, 1.75A 15%; Product Range Bourns Jw Miller
Mounting Option Through Hole
Technology Toroid
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1730030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 33 microH
Lead Style Radial; Radial
View Details
Power Inductors - 1-2176782-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 6.8 microH
View Details