Bourns, Inc. Fixed Inductors 6725-RC

Description
8mH Shielded Toroidal Inductor 1A 3.34Ohm Max Radial, Vertical, 4 Leads (Open)
Request a Quote Datasheet
Description
8mH Shielded Toroidal Inductor 1A 3.34Ohm Max Radial, Vertical, 4 Leads (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8750-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8750-ND
Fixed Inductors M8750-ND
8mH Shielded Toroidal Inductor 1A 3.34Ohm Max Radial, Vertical, 4 Leads (Open)

8mH Shielded Toroidal Inductor 1A 3.34Ohm Max Radial, Vertical, 4 Leads (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M8750-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Technology Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
High Frequency & RF Inductors - 1879023-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0100 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details