Bourns, Inc. Fixed Inductors 6721-RC

Description
250µH Shielded Toroidal Inductor 8A 41mOhm Max Radial, Vertical, 4 Leads (Open)
Request a Quote Datasheet
Description
250µH Shielded Toroidal Inductor 8A 41mOhm Max Radial, Vertical, 4 Leads (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8748-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8748-ND
Fixed Inductors M8748-ND
250µH Shielded Toroidal Inductor 8A 41mOhm Max Radial, Vertical, 4 Leads (Open)

250µH Shielded Toroidal Inductor 8A 41mOhm Max Radial, Vertical, 4 Leads (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M8748-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Technology Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5739-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.2100 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details