Bourns, Inc. Fixed Inductors 6719

Description
2.25mH Shielded Toroidal Inductor 1.75A 920mOhm Max Radial, Vertical, 4 Leads (Open)
Request a Quote Datasheet
Description
2.25mH Shielded Toroidal Inductor 1.75A 920mOhm Max Radial, Vertical, 4 Leads (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M5750-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M5750-ND
Fixed Inductors M5750-ND
2.25mH Shielded Toroidal Inductor 1.75A 920mOhm Max Radial, Vertical, 4 Leads (Open)

2.25mH Shielded Toroidal Inductor 1.75A 920mOhm Max Radial, Vertical, 4 Leads (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M5750-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Technology Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - LFC32TE100J - 986141-LFC32TE100J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 10 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - 1-2176636-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 8.2 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details