Bourns, Inc. Fixed Inductors 6717

Description
500µH Shielded Toroidal Inductor 4A 150mOhm Max Radial, Vertical, 4 Leads (Open)
Request a Quote Datasheet
Description
500µH Shielded Toroidal Inductor 4A 150mOhm Max Radial, Vertical, 4 Leads (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M5748-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M5748-ND
Fixed Inductors M5748-ND
500µH Shielded Toroidal Inductor 4A 150mOhm Max Radial, Vertical, 4 Leads (Open)

500µH Shielded Toroidal Inductor 4A 150mOhm Max Radial, Vertical, 4 Leads (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M5748-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Technology Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Compensated High Current Choke, 3-phase - DKIP-3 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 600 to 5000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details
High Frequency & RF Inductors - 1-1624112-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0024 microH
View Details
2 suppliers
Common Mode Toroidal Inductor Kit, 8 Pieces; Inductor Kit Type Triad Magnetics - 74R1838 - Newark, An Avnet Company
Specs
Technology Toroid
Standards and Certifications RoHS
View Details