Low profile. Essentially infinite resolution. Excellent rotational life. High quality, rugged construction. Recommended for HMI applications. Mecanical stop designated in part number after the 6630S, 1 fitted - 0 not fitted. Anti rotation lug designated in the part number after the mechanical stop, A fitted - D not fitted
Maximum Resistance = 10kOhms
Number of Turns = 1
Potentiometer Type = Linear
Mounting Type = Panel Mount
Shaft Diameter = 6.35 mm
Mounting Hole Diameter = 9.525mm
Power Rating = 1W
Termination Style = Solder Lug
Tolerance = ±15%
Series = 6630
Low profile. Essentially infinite resolution. Excellent rotational life. High quality, rugged construction. Recommended for HMI applications. Mecanical stop designated in part number after the 6630S, 1 fitted - 0 not fitted. Anti rotation lug designated in the part number after the mechanical stop, A fitted - D not fitted
Maximum Resistance = 10kOhms
Number of Turns = 1
Potentiometer Type = Linear
Mounting Type = Panel Mount
Shaft Diameter = 6.35 mm
Mounting Hole Diameter = 9.525mm
Power Rating = 1W
Termination Style = Solder Lug
Tolerance = ±15%
Series = 6630
Delivery on production packaging - Bag. This product is non-returnable.
POT 10K OHM 1W PLASTIC LINEAR
RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|
Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
Product Number | 6930724 | 6630S0D-B28-A103 |
Product Name | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | |
Mounting / Packaging | Panel Mount (Bushing); Solder Lug | |
Potentiometer Type | Standard Potentiometer | |
Configuration | Single Turn | |
Resistance Taper | Linear |