Bourns, Inc. 2W Rheostat 6574S-1-102

Description
POT 1K OHM 2W PLASTIC LINEAR Product overview: 6574S-1-102 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-6574S-1-102 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 1K OHM 2W PLASTIC LINEAR Product overview: 6574S-1-102 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-6574S-1-102 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W Rheostat - 84-6574S-1-102 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W Rheostat
84-6574S-1-102
2W Rheostat 84-6574S-1-102
POT 1K OHM 2W PLASTIC LINEAR Product overview: 6574S-1-102 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-6574S-1-102 can be used for catalog matching and distributor lookup.

POT 1K OHM 2W PLASTIC LINEAR Product overview: 6574S-1-102 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-6574S-1-102 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 6574S-1-102-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
6574S-1-102-ND
Rotary Potentiometers, Rheostats 6574S-1-102-ND
1k Ohm 1 Gang Linear Servo Mount Potentiometer None 1 Kierros Conductive Plastic 2W Solder Turret

1k Ohm 1 Gang Linear Servo Mount Potentiometer None 1 Kierros Conductive Plastic 2W Solder Turret

Buy Now Datasheet
Potentiometers - 8274971 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
8274971
Potentiometers 8274971
Bourns 6574S-1-102 Potentiometer

Bourns 6574S-1-102 Potentiometer

Supplier's Site
Potentiometers - 8274971P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
8274971P
Potentiometers 8274971P
Precision potentiometer 1K 51mm 1-turn

Precision potentiometer 1K 51mm 1-turn

Supplier's Site
Potentiometers - 1670035 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1670035
Potentiometers 1670035
Precision potentiometer 1K 51mm 1-turn

Precision potentiometer 1K 51mm 1-turn

Supplier's Site
Potentiometer, Conductive Plastic, 1Kohm; Track Resistance Bourns - 05B989 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Conductive Plastic, 1Kohm; Track Resistance Bourns
05B989
Potentiometer, Conductive Plastic, 1Kohm; Track Resistance Bourns 05B989
POTENTIOMETER, CONDUCTIVE PLASTIC, 1KOHM; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:657 Series; Potentiometer Mounting:Servo Mount; No. of Gangs:10 RoHS Compliant: Yes

POTENTIOMETER, CONDUCTIVE PLASTIC, 1KOHM; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:657 Series; Potentiometer Mounting:Servo Mount; No. of Gangs:10 RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 6574S-1-102 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
6574S-1-102
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 6574S-1-102
POT 1K OHM 2W PLASTIC LINEAR

POT 1K OHM 2W PLASTIC LINEAR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 84-6574S-1-102 6574S-1-102-ND 8274971 8274971P 05B989 6574S-1-102
Product Name 2W Rheostat Rotary Potentiometers, Rheostats Potentiometers Potentiometers Potentiometer, Conductive Plastic, 1Kohm; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Power Rating 2 watts 2 watts 2 watts
Standards and Certifications RoHS RoHS RoHS RoHS
Technology / Construction Conductive Plastic
Mounting / Packaging Servo Mount Panel Mount (Bushing); Solder turret
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9440 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details