- Trained on our vast library of engineering resources.

Bourns, Inc. Rotary Potentiometers, Rheostats 6538S-1-103

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 6538S-1-103-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
6538S-1-103-ND
Rotary Potentiometers, Rheostats 6538S-1-103-ND
10k Ohm 1 Gang Linear Servo Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Turret

10k Ohm 1 Gang Linear Servo Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Turret

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 6538S-1-103 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
6538S-1-103
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 6538S-1-103
POT 10K OHM 1W PLASTIC LINEAR

POT 10K OHM 1W PLASTIC LINEAR

Supplier's Site
 - 8426996P - RS Components, Ltd.
Corby, Northants, United Kingdom
6538 series 22mm single turn precision potentiometer with an infinite resolution element, a 1.0% standard linearity, 0.1% standard output smoothness and an extended temperature range of -65 to +125°C. The 6538 series precision potentiometer has an extended life of 20,000,000 shaft revolutions and molded-in rear terminals. Maximum Resistance = 10kOhms Number of Turns = 1 Potentiometer Type = Precision Mounting Type = Panel Mount Shaft Diameter = 3.17 mm Power Rating = 1W Termination Style = Solder Tolerance = ±10% Series = 6538S Length = 25.4mm Delivery on production packaging - Bag. This product is non-returnable.

6538 series 22mm single turn precision potentiometer with an infinite resolution element, a 1.0% standard linearity, 0.1% standard output smoothness and an extended temperature range of -65 to +125°C. The 6538 series precision potentiometer has an extended life of 20,000,000 shaft revolutions and molded-in rear terminals.
Maximum Resistance = 10kOhms
Number of Turns = 1
Potentiometer Type = Precision
Mounting Type = Panel Mount
Shaft Diameter = 3.17 mm
Power Rating = 1W
Termination Style = Solder
Tolerance = ±10%
Series = 6538S
Length = 25.4mm
Delivery on production packaging - Bag. This product is non-returnable.

Supplier's Site
 - 8426996 - RS Components, Ltd.
Corby, Northants, United Kingdom
6538 series 22mm single turn precision potentiometer with an infinite resolution element, a 1.0% standard linearity, 0.1% standard output smoothness and an extended temperature range of -65 to +125°C. The 6538 series precision potentiometer has an extended life of 20,000,000 shaft revolutions and molded-in rear terminals. Maximum Resistance = 10kOhms Number of Turns = 1 Potentiometer Type = Precision Mounting Type = Panel Mount Shaft Diameter = 3.17 mm Power Rating = 1W Termination Style = Solder Tolerance = ±10% Series = 6538S Length = 25.4mm

6538 series 22mm single turn precision potentiometer with an infinite resolution element, a 1.0% standard linearity, 0.1% standard output smoothness and an extended temperature range of -65 to +125°C. The 6538 series precision potentiometer has an extended life of 20,000,000 shaft revolutions and molded-in rear terminals.
Maximum Resistance = 10kOhms
Number of Turns = 1
Potentiometer Type = Precision
Mounting Type = Panel Mount
Shaft Diameter = 3.17 mm
Power Rating = 1W
Termination Style = Solder
Tolerance = ±10%
Series = 6538S
Length = 25.4mm

Supplier's Site
 - 8517278 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Bourns 65 series servo mount style single turn precision potentiometers with a front shaft supported by front and rear precision ball bearings. Features and Benefits:. All models provide excellent reliability and high quality. Molded-in rear terminals Maximum Resistance = 10kOhms Number of Turns = 1 Potentiometer Type = Precision Mounting Type = Rear Mount Shaft Diameter = 3.17 mm Power Rating = 1W Termination Style = Solder Turret Tolerance = ±10% Series = 6538 Length = 25.4mm

The Bourns 65 series servo mount style single turn precision potentiometers with a front shaft supported by front and rear precision ball bearings.
Features and Benefits:. All models provide excellent reliability and high quality. Molded-in rear terminals
Maximum Resistance = 10kOhms
Number of Turns = 1
Potentiometer Type = Precision
Mounting Type = Rear Mount
Shaft Diameter = 3.17 mm
Power Rating = 1W
Termination Style = Solder Turret
Tolerance = ±10%
Series = 6538
Length = 25.4mm

Supplier's Site
Conductive Plastic Potentiometer, 10Kohm, 10%, 1W; Track Resistance Bourns - 98F7628 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Plastic Potentiometer, 10Kohm, 10%, 1W; Track Resistance Bourns
98F7628
Conductive Plastic Potentiometer, 10Kohm, 10%, 1W; Track Resistance Bourns 98F7628
CONDUCTIVE PLASTIC POTENTIOMETER, 10KOHM, 10%, 1W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:6538 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

CONDUCTIVE PLASTIC POTENTIOMETER, 10KOHM, 10%, 1W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:6538 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site
Potentiometer, 10K Ohm 1W Single Turn; Track Resistance Bourns - 59M5950 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 10K Ohm 1W Single Turn; Track Resistance Bourns
59M5950
Potentiometer, 10K Ohm 1W Single Turn; Track Resistance Bourns 59M5950
POTENTIOMETER, 10K OHM 1W SINGLE TURN; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:6538 Series; Potentiometer Mounting:Bushing; Shaft Diameter:3.17mm; RoHS Compliant: Yes

POTENTIOMETER, 10K OHM 1W SINGLE TURN; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:6538 Series; Potentiometer Mounting:Bushing; Shaft Diameter:3.17mm; RoHS Compliant: Yes

Supplier's Site
POTENTIOMETER,PRECISION, 22MM, 1-TURN, 10 KILOHMS, 10% - 70155002 - Allied Electronics, Inc.
Fort Worth, TX, USA
POTENTIOMETER,PRECISION, 22MM, 1-TURN, 10 KILOHMS, 10%
70155002
POTENTIOMETER,PRECISION, 22MM, 1-TURN, 10 KILOHMS, 10% 70155002
POTENTIOMETER,PRECIS ION, 22MM, 1-TURN, 10 KILOHMS, 10%

POTENTIOMETER,PRECISION, 22MM, 1-TURN, 10 KILOHMS, 10%

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 6538S-1-103-ND 6538S-1-103 8426996P 8517278 98F7628 59M5950 70155002
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Conductive Plastic Potentiometer, 10Kohm, 10%, 1W; Track Resistance Bourns Potentiometer, 10K Ohm 1W Single Turn; Track Resistance Bourns POTENTIOMETER,PRECISION, 22MM, 1-TURN, 10 KILOHMS, 10%
Technology / Construction Conductive Plastic
Mounting / Packaging Servo Mount Panel Mount (Bushing); Solder Solder Turret Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Multiturn Single Turn Single Turn Single Resistor Single Resistor
Resistance Taper Linear Precision Precision
Unlock Full Specs
to access all available technical data

Similar Products

 - 2094883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 10 to 1.00E6 ohms
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
2 suppliers
SPR Power Carbon Film Resistors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging ThroughHole; Axial Leads
Power Rating 0.2500 to 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details