Bourns, Inc. Fixed Inductors 6310-RC

Description
50mH Unshielded Wirewound Inductor 65mA 127Ohm Max Axial
Request a Quote Datasheet
Description
50mH Unshielded Wirewound Inductor 65mA 127Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 6310-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
6310-RC-ND
Fixed Inductors 6310-RC-ND
50mH Unshielded Wirewound Inductor 65mA 127Ohm Max Axial

50mH Unshielded Wirewound Inductor 65mA 127Ohm Max Axial

Buy Now Datasheet
Inductor, 50Mh, 65Ma, Axial Leaded; Product Range Bourns Jw Miller - 63K3912 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 50Mh, 65Ma, Axial Leaded; Product Range Bourns Jw Miller
63K3912
Inductor, 50Mh, 65Ma, Axial Leaded; Product Range Bourns Jw Miller 63K3912
INDUCTOR, 50MH, 65MA, AXIAL LEADED; Product Range:6300 Series; Inductance:50mH; DC Current Rating:65mA; DC Resistance Max:127ohm; Inductance Tolerance:± 5%; Case Dimensions:16mm x 22.22mm RoHS Compliant: Yes

INDUCTOR, 50MH, 65MA, AXIAL LEADED; Product Range:6300 Series; Inductance:50mH; DC Current Rating:65mA; DC Resistance Max:127ohm; Inductance Tolerance:± 5%; Case Dimensions:16mm x 22.22mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 6310-RC-ND 63K3912
Product Name Fixed Inductors Inductor, 50Mh, 65Ma, Axial Leaded; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2565JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1858352P - RS Components, Ltd.
Specs
Inductance Range 220 microH
Rated DC Current 570 milliamps
Standards and Certifications RoHS
View Details
0402AF Ferrite Chip Inductors - 0402AF-391 0402AF-391XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers