Bourns, Inc. Fixed Inductors 6308-RC

Description
25mH Unshielded Wirewound Inductor 65mA 82Ohm Max Axial
Request a Quote Datasheet
Description
25mH Unshielded Wirewound Inductor 65mA 82Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 6308-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
6308-RC-ND
Fixed Inductors 6308-RC-ND
25mH Unshielded Wirewound Inductor 65mA 82Ohm Max Axial

25mH Unshielded Wirewound Inductor 65mA 82Ohm Max Axial

Buy Now Datasheet
Inductor, 25Mh, 65Ma, Axial Leaded; Product Range Bourns Jw Miller - 63K3911 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 25Mh, 65Ma, Axial Leaded; Product Range Bourns Jw Miller
63K3911
Inductor, 25Mh, 65Ma, Axial Leaded; Product Range Bourns Jw Miller 63K3911
INDUCTOR, 25MH, 65MA, AXIAL LEADED; Product Range:6300 Series; Inductance:25mH; DC Current Rating:65mA; DC Resistance Max:82ohm; Inductance Tolerance:± 5%; Case Dimensions:13.46mm x 22.22mm RoHS Compliant: Yes

INDUCTOR, 25MH, 65MA, AXIAL LEADED; Product Range:6300 Series; Inductance:25mH; DC Current Rating:65mA; DC Resistance Max:82ohm; Inductance Tolerance:± 5%; Case Dimensions:13.46mm x 22.22mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 6308-RC-ND 63K3911
Product Name Fixed Inductors Inductor, 25Mh, 65Ma, Axial Leaded; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Dual SMD 4mH 500mA Inductor and Choke - 839-DKFS-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME2425-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 9800 to ? microH
DCR 0.3190 ohms
View Details
2 suppliers