Bourns, Inc. 2.2MH 420MA 4.26OHM Inductor and Choke 6100-222K-RC

Description
FIXED IND 2.2MH 420MA 4.26OHM TH Product overview: 6100-222K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2MH, 420MA, 4.26OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2MH, 420MA, 4.26OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-6100-222K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2MH 420MA 4.26OHM TH Product overview: 6100-222K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2MH, 420MA, 4.26OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2MH, 420MA, 4.26OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-6100-222K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2MH 420MA 4.26OHM Inductor and Choke - 71-6100-222K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2MH 420MA 4.26OHM Inductor and Choke
71-6100-222K-RC
2.2MH 420MA 4.26OHM Inductor and Choke 71-6100-222K-RC
FIXED IND 2.2MH 420MA 4.26OHM TH Product overview: 6100-222K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2MH, 420MA, 4.26OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2MH, 420MA, 4.26OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-6100-222K-RC can be used for catalog matching and distributor lookup.

FIXED IND 2.2MH 420MA 4.26OHM TH Product overview: 6100-222K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2MH, 420MA, 4.26OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2MH, 420MA, 4.26OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-6100-222K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 6100-222K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
6100-222K-RC-ND
Fixed Inductors 6100-222K-RC-ND
2.2mH Unshielded Wirewound Inductor 420mA 4.26Ohm Max Radial, Vertical Cylinder

2.2mH Unshielded Wirewound Inductor 420mA 4.26Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-6100-222K-RC 6100-222K-RC-ND
Product Name 2.2MH 420MA 4.26OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 2200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-406R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2823JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details