Bourns, Inc. Rf Choke, 82Uh, 1.3A, 10%, 4.1Mhz; Product Range Bourns Jw Miller 6000/820K-RC

Description
RF CHOKE, 82UH, 1.3A, 10%, 4.1MHZ; Product Range:6000 Series; Inductance:82µH; DC Current Rating:1.3A; DC Resistance Max:0.23ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:4.1MHz; Case Dimensions:9mm x 12.2mm RoHS Compliant: Yes
Datasheet
Description
RF CHOKE, 82UH, 1.3A, 10%, 4.1MHZ; Product Range:6000 Series; Inductance:82µH; DC Current Rating:1.3A; DC Resistance Max:0.23ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:4.1MHz; Case Dimensions:9mm x 12.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Choke, 82Uh, 1.3A, 10%, 4.1Mhz; Product Range Bourns Jw Miller - 63K2904 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 82Uh, 1.3A, 10%, 4.1Mhz; Product Range Bourns Jw Miller
63K2904
Rf Choke, 82Uh, 1.3A, 10%, 4.1Mhz; Product Range Bourns Jw Miller 63K2904
RF CHOKE, 82UH, 1.3A, 10%, 4.1MHZ; Product Range:6000 Series; Inductance:82µH; DC Current Rating:1.3A; DC Resistance Max:0.23ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:4.1MHz; Case Dimensions:9mm x 12.2mm RoHS Compliant: Yes

RF CHOKE, 82UH, 1.3A, 10%, 4.1MHZ; Product Range:6000 Series; Inductance:82µH; DC Current Rating:1.3A; DC Resistance Max:0.23ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:4.1MHz; Case Dimensions:9mm x 12.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 63K2904
Product Name Rf Choke, 82Uh, 1.3A, 10%, 4.1Mhz; Product Range Bourns Jw Miller
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-6N7 0201DS-6N7XJEW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0067 microH
View Details
Fixed Inductors - 1674-CL0603-J224JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Type Inductor
View Details
Transformers - Chokes & Reactors - 1536W - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Smoothing Filter Chokes - C-49U - Triad Magnetics
Specs
Rated DC Current 5000 milliamps
DCR 3.8 ohms
View Details
3 suppliers