Bourns, Inc. Fixed Inductors 6000-681K

Description
680µH Unshielded Wirewound Inductor 590mA 1.6Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
680µH Unshielded Wirewound Inductor 590mA 1.6Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M6029-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M6029-ND
Fixed Inductors M6029-ND
680µH Unshielded Wirewound Inductor 590mA 1.6Ohm Max Radial, Vertical Cylinder

680µH Unshielded Wirewound Inductor 590mA 1.6Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M6029-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176786-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 22 microH
View Details
Fixed Inductors - KQ1008TER33K - 1067840-KQ1008TER33K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.3300 microH
View Details
Common Mode Chokes - 486-5683-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0700 ohms
View Details
2 suppliers