560µH Unshielded Wirewound Inductor 640mA 1.4Ohm Max Radial, Vertical Cylinder
Manufacturer: Bourns Inc.
Win Source Part Number: 1327778-6000-561K-RC
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Bulk
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.354" Dia (9.00mm)
Inductance: 560 µH
Height - Seated (Max): 0.480" (12.20mm)
Standard Package: 100
Mounting: Through Hole
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 20 @ 796kHz
Frequency - Self Resonant: 1.8MHz
DC Resistance (DCR): 1.4Ohm Max
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: Radial, Vertical Cylinder
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: Not Applicable
Current Rating (Amps): 640 mA
Inductance Frequency - Test: 796 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: M8637
Base Product Number: 6000
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant
RF Inductors - Leaded 560uH 10% Product overview: 6000-561K-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 560uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-6000-561K-RC can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | M8637-ND | 1327778-6000-561K-RC | 71-6000-561K-RC |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | 560uH Inductor and Choke |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Mounting Option | Through Hole | Through Hole | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |