Bourns, Inc. Rf Choke, 47Uh, 1.77A, 10%, 6.5Mhz; Product Range Bourns Jw Miller 6000-470K-RC.

Description
RF CHOKE, 47UH, 1.77A, 10%, 6.5MHZ; Product Range:6000 Series; Inductance:47µH; DC Current Rating:1.77A; DC Resistance Max:0.16ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:6.5MHz; Case Dimensions:9mm x 12.2mm RoHS Compliant: Yes
Datasheet
Description
RF CHOKE, 47UH, 1.77A, 10%, 6.5MHZ; Product Range:6000 Series; Inductance:47µH; DC Current Rating:1.77A; DC Resistance Max:0.16ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:6.5MHz; Case Dimensions:9mm x 12.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Choke, 47Uh, 1.77A, 10%, 6.5Mhz; Product Range Bourns Jw Miller - 26AC8397 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 47Uh, 1.77A, 10%, 6.5Mhz; Product Range Bourns Jw Miller
26AC8397
Rf Choke, 47Uh, 1.77A, 10%, 6.5Mhz; Product Range Bourns Jw Miller 26AC8397
RF CHOKE, 47UH, 1.77A, 10%, 6.5MHZ; Product Range:6000 Series; Inductance:47µH; DC Current Rating:1.77A; DC Resistance Max:0.16ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:6.5MHz; Case Dimensions:9mm x 12.2mm RoHS Compliant: Yes

RF CHOKE, 47UH, 1.77A, 10%, 6.5MHZ; Product Range:6000 Series; Inductance:47µH; DC Current Rating:1.77A; DC Resistance Max:0.16ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:6.5MHz; Case Dimensions:9mm x 12.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 26AC8397
Product Name Rf Choke, 47Uh, 1.77A, 10%, 6.5Mhz; Product Range Bourns Jw Miller
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Encapsulated Toroidal Inductor - CMT908-H2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
3 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-47N 0402DC-47NXJRW , 0402DC-47NXGRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0470 microH
View Details
High Frequency & RF Inductors - 1623959-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 4.7 microH
View Details