Bourns, Inc. Connectors,Interconnects 6000-470K-RC

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% Shielding: Unshielded DC Resistance (DCR): 1.03mOhm Max Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% Shielding: Unshielded DC Resistance (DCR): 1.03mOhm Max Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% Shielding: Unshielded DC Resistance (DCR): 1.03mOhm Max Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Inductance: 350μH
Tolerance: ±20%
Shielding: Unshielded
DC Resistance (DCR): 1.03mOhm Max
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Straight Press Fit Type Edge Card Connector - 80305-2P04S241CB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
SAE Hermetic Terminal Seal - 27406 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 500.0 amps
View Details
50 Ohm BNC Bulkhead Jack - 150128 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details