Bourns, Inc. Fixed Inductors 6000-391K-RC

Description
390µH Unshielded Wirewound Inductor 740mA 1Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
390µH Unshielded Wirewound Inductor 740mA 1Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8635-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8635-ND
Fixed Inductors M8635-ND
390µH Unshielded Wirewound Inductor 740mA 1Ohm Max Radial, Vertical Cylinder

390µH Unshielded Wirewound Inductor 740mA 1Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Rf Choke, 390Uh, 740Ma, 10%, 2.1Mhz; Product Range Bourns Jw Miller - 63K2895 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 390Uh, 740Ma, 10%, 2.1Mhz; Product Range Bourns Jw Miller
63K2895
Rf Choke, 390Uh, 740Ma, 10%, 2.1Mhz; Product Range Bourns Jw Miller 63K2895
RF CHOKE, 390UH, 740MA, 10%, 2.1MHZ; Product Range:6000 Series; Inductance:390µH; DC Current Rating:740mA; DC Resistance Max:1ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:2.1MHz; Case Dimensions:9mm x 12.2mm RoHS Compliant: Yes

RF CHOKE, 390UH, 740MA, 10%, 2.1MHZ; Product Range:6000 Series; Inductance:390µH; DC Current Rating:740mA; DC Resistance Max:1ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:2.1MHz; Case Dimensions:9mm x 12.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number M8635-ND 63K2895
Product Name Fixed Inductors Rf Choke, 390Uh, 740Ma, 10%, 2.1Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J184JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 2-1624108-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 2.00E-4 microH
Inductance Tolerance 0.2000 (+/- %)
View Details
2 suppliers
250MHz 0.64A Inductor and Choke - 71-0402CS-4N7XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0047 microH
Inductance Tolerance 5 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details