Bourns, Inc. 33UH 2.05A 90 MOHM Inductor and Choke 6000-330K-RC

Description
FIXED IND 33UH 2.05A 90 MOHM TH Product overview: 6000-330K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 2.05A, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 2.05A, 90 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-6000-330K-RC can be used for catalog matching and distributor lookup.
Request a Quote
Description
FIXED IND 33UH 2.05A 90 MOHM TH Product overview: 6000-330K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 2.05A, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 2.05A, 90 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-6000-330K-RC can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RF choke with a part number of 6000-330K-RC features an inductance of 33 µH and a maximum DC current rating of 2.05 A. It has an inductance tolerance of ±10% and a self-resonant frequency of 7.8 MHz. The choke is designed with a ferrite bobbin core, which contributes to low core loss at operational frequencies, enhancing its reliability and efficiency. The winding is covered with shrink tubing for added protection, and it has fixed lead spacing. This component operates effectively within a temperature range of -55 to +105 °C. Additionally, it is compliant with RoHS Directive 2002/95/EC. The maximum DC resistance is specified at 0.09 ohms, making it suitable for applications requiring high current handling with minimal power loss.

Datasheet Summary
Powered by GS/AI

The RF choke with a part number of 6000-330K-RC features an inductance of 33 µH and a maximum DC current rating of 2.05 A. It has an inductance tolerance of ±10% and a self-resonant frequency of 7.8 MHz. The choke is designed with a ferrite bobbin core, which contributes to low core loss at operational frequencies, enhancing its reliability and efficiency. The winding is covered with shrink tubing for added protection, and it has fixed lead spacing. This component operates effectively within a temperature range of -55 to +105 °C. Additionally, it is compliant with RoHS Directive 2002/95/EC. The maximum DC resistance is specified at 0.09 ohms, making it suitable for applications requiring high current handling with minimal power loss.

Suppliers

Company
Product
Description
Supplier Links
33UH 2.05A 90 MOHM Inductor and Choke - 71-6000-330K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33UH 2.05A 90 MOHM Inductor and Choke
71-6000-330K-RC
33UH 2.05A 90 MOHM Inductor and Choke 71-6000-330K-RC
FIXED IND 33UH 2.05A 90 MOHM TH Product overview: 6000-330K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 2.05A, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 2.05A, 90 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-6000-330K-RC can be used for catalog matching and distributor lookup.

FIXED IND 33UH 2.05A 90 MOHM TH Product overview: 6000-330K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 2.05A, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 2.05A, 90 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-6000-330K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8622-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8622-ND
Fixed Inductors M8622-ND
33µH Unshielded Wirewound Inductor 2.05A 90mOhm Max Radial, Vertical Cylinder

33µH Unshielded Wirewound Inductor 2.05A 90mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Rf Choke, 33Uh, 2.05A, 10%, 7.8Mhz; Product Range Bourns Jw Miller - 63K2892 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 33Uh, 2.05A, 10%, 7.8Mhz; Product Range Bourns Jw Miller
63K2892
Rf Choke, 33Uh, 2.05A, 10%, 7.8Mhz; Product Range Bourns Jw Miller 63K2892
RF CHOKE, 33UH, 2.05A, 10%, 7.8MHZ; Product Range:6000 Series; Inductance:33µH; DC Current Rating:2.05A; DC Resistance Max:0.09ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:7.8MHz; Case Dimensions:9mm x 12.2mm RoHS Compliant: Yes

RF CHOKE, 33UH, 2.05A, 10%, 7.8MHZ; Product Range:6000 Series; Inductance:33µH; DC Current Rating:2.05A; DC Resistance Max:0.09ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:7.8MHz; Case Dimensions:9mm x 12.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-6000-330K-RC M8622-ND 63K2892
Product Name 33UH 2.05A 90 MOHM Inductor and Choke Fixed Inductors Rf Choke, 33Uh, 2.05A, 10%, 7.8Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 33 microH 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2424-012 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 24000 to 350 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2272SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details