The RF choke with part number 63K2879 features an inductance of 100 µH and a maximum DC current rating of 1.4 A. It has an inductance tolerance of ±10% and a self-resonant frequency of 3.7 MHz. The choke is designed with a ferrite bobbin core, which contributes to low core loss at operational frequencies, ensuring high reliability and efficiency. It is covered with shrink tubing for added protection and has fixed lead spacing. The operating temperature range is from -55 °C to +105 °C. The product is RoHS compliant, adhering to the relevant environmental directives. This choke is suitable for applications requiring stable inductance and current handling in RF circuits.
100µH Unshielded Wirewound Inductor 1.4A 280mOhm Max Radial, Vertical Cylinder
FIXED IND 100UH 1.4A 280 MOHM TH Product overview: 6000-101K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 1.4A, 280 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 1.4A, 280 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-6000-101K-RC can be used for catalog matching and distributor lookup.
RF CHOKE, 100UH, 1.4A, 10%, 3.7MHZ; Product Range:6000 Series; Inductance:100µH; DC Current Rating:1.4A; DC Resistance Max:0.28ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:3.7MHz; Case Dimensions:9mm x 12.2mm RoHS Compliant: Yes
FIXED IND 100UH 1.4A 280 MOHM TH
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | RF Inductors | Inductors, Coils, and Chokes |
| Product Number | M8628-ND | 71-6000-101K-RC | 63K2879 | 103-6000-101K-RC |
| Product Name | Fixed Inductors | 100UH 1.4A 280 MOHM Inductor and Choke | Rf Choke, 100Uh, 1.4A, 10%, 3.7Mhz; Product Range Bourns Jw Miller | FIXED IND 100UH 1.4A 280 MOHM TH |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 C (-67 F) | |
| Mounting Option | Through Hole | Through Hole | Through Hole; Through Hole | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | ||
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |