Bourns, Inc. Fixed Inductors 6000-100K-RC

Description
10µH Unshielded Wirewound Inductor 3.4A 45mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 3.4A 45mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8616-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8616-ND
Fixed Inductors M8616-ND
10µH Unshielded Wirewound Inductor 3.4A 45mOhm Max Radial, Vertical Cylinder

10µH Unshielded Wirewound Inductor 3.4A 45mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
10UH 3.4A 45 MOHM Inductor and Choke - 71-6000-100K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10UH 3.4A 45 MOHM Inductor and Choke
71-6000-100K-RC
10UH 3.4A 45 MOHM Inductor and Choke 71-6000-100K-RC
FIXED IND 10UH 3.4A 45 MOHM TH Product overview: 6000-100K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 3.4A, 45 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 3.4A, 45 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-6000-100K-RC can be used for catalog matching and distributor lookup.

FIXED IND 10UH 3.4A 45 MOHM TH Product overview: 6000-100K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 3.4A, 45 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 3.4A, 45 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-6000-100K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Choke, 10Uh, +10%, 14Mhz; Product Range Bourns Jw Miller - 63K2878 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 10Uh, +10%, 14Mhz; Product Range Bourns Jw Miller
63K2878
Choke, 10Uh, +10%, 14Mhz; Product Range Bourns Jw Miller 63K2878
CHOKE, 10UH, +10%, 14MHz; Product Range:6000 Series; Inductance:10µH; DC Current Rating:3.4A; DC Resistance Max:0.045ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:14MHz RoHS Compliant: Yes

CHOKE, 10UH, +10%, 14MHz; Product Range:6000 Series; Inductance:10µH; DC Current Rating:3.4A; DC Resistance Max:0.045ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:14MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number M8616-ND 71-6000-100K-RC 63K2878
Product Name Fixed Inductors 10UH 3.4A 45 MOHM Inductor and Choke Choke, 10Uh, +10%, 14Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6900 to ? microH
DCR 0.0770 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-2123JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details