Bourns, Inc. Fixed Inductors 5900-822-RC

Description
8.2mH Unshielded Wirewound Inductor 260mA 6Ohm Max Axial
Request a Quote Datasheet
Description
8.2mH Unshielded Wirewound Inductor 260mA 6Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5900-822-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5900-822-RC-ND
Fixed Inductors 5900-822-RC-ND
8.2mH Unshielded Wirewound Inductor 260mA 6Ohm Max Axial

8.2mH Unshielded Wirewound Inductor 260mA 6Ohm Max Axial

Buy Now Datasheet
8.2MH 260MA 6 OHM Inductor and Choke - 71-5900-822-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2MH 260MA 6 OHM Inductor and Choke
71-5900-822-RC
8.2MH 260MA 6 OHM Inductor and Choke 71-5900-822-RC
FIXED IND 8.2MH 260MA 6 OHM TH Product overview: 5900-822-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2MH, 260MA, 6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2MH, 260MA, 6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5900-822-RC can be used for catalog matching and distributor lookup.

FIXED IND 8.2MH 260MA 6 OHM TH Product overview: 5900-822-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2MH, 260MA, 6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2MH, 260MA, 6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5900-822-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Choke, 8.2Mh, +10%, Axial; Product Range Bourns Jw Miller - 63K3906 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 8.2Mh, +10%, Axial; Product Range Bourns Jw Miller
63K3906
Choke, 8.2Mh, +10%, Axial; Product Range Bourns Jw Miller 63K3906
CHOKE, 8.2MH, +10%, AXIAL; Product Range:5900 Series; Inductance:8.2mH; DC Current Rating:250mA; DC Resistance Max:6.32ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

CHOKE, 8.2MH, +10%, AXIAL; Product Range:5900 Series; Inductance:8.2mH; DC Current Rating:250mA; DC Resistance Max:6.32ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - 5900-822-RC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
5900-822-RC
Fixed Inductors 5900-822-RC
FIXED IND 8.2MH 260MA 6 OHM TH

FIXED IND 8.2MH 260MA 6 OHM TH

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors Inductors, Coils, and Chokes
Product Number 5900-822-RC-ND 71-5900-822-RC 63K3906 5900-822-RC
Product Name Fixed Inductors 8.2MH 260MA 6 OHM Inductor and Choke Choke, 8.2Mh, +10%, Axial; Product Range Bourns Jw Miller Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole Through Hole; Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2567693 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0100 microH
DCR 0.2600 ohms
View Details